Hot-dip galvanized, tubular steel frame, 1 ½” external tube diameter, wire mesh seat and table surfaces, 1/8” mm wire gauge, ½ x ½” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns).
Dimensions Total length: 63” Seat height: 16 ½”
Total length: 71” Seat height: 13 ¾”
Total length: 28 ½” Table width: 31 ½”
Type: movable – with gliders
| Erlau | |
|---|---|
| Product Category | Seating |
| Product Number | 5253599 |
| Product Name | Parador Multi Seat Unit, Movable |