Erlau Lunaflor Planter Enclosure, 270°, 12 3/4" Height 5242999

Description
LUNAFLOR Planter enclosure, 270°, 12 3/4" height Tubular steel frame, 1 ¼” external tube diameter, ½ x 1 ¼” wire mesh surfaces, 1/8” wire gauge, galvanized and RILSAN polyamide coated, (min. thickness 350 microns), 28 ½” diameter, 35” radius. Hot-dip galvanized inner container, with 2 lifting loops welded on at the bottom which extend to 4” below the top edge of the plant level, making the planter easy to lift with a fork lift or crane. Position 3 Height 12 ¾” – ¾ circle 270°
Description
LUNAFLOR Planter enclosure, 270°, 12 3/4" height Tubular steel frame, 1 ¼” external tube diameter, ½ x 1 ¼” wire mesh surfaces, 1/8” wire gauge, galvanized and RILSAN polyamide coated, (min. thickness 350 microns), 28 ½” diameter, 35” radius. Hot-dip galvanized inner container, with 2 lifting loops welded on at the bottom which extend to 4” below the top edge of the plant level, making the planter easy to lift with a fork lift or crane. Position 3 Height 12 ¾” – ¾ circle 270°

Suppliers

Company
Product
Description
Supplier Links
Lunaflor Planter Enclosure, 270°, 12 3/4
Hiawatha, IA, USA
Lunaflor Planter Enclosure, 270°, 12 3/4" Height
5242999
Lunaflor Planter Enclosure, 270°, 12 3/4" Height 5242999
LUNAFLOR Planter enclosure, 270°, 12 3/4" height Tubular steel frame, 1 ¼” external tube diameter, ½ x 1 ¼” wire mesh surfaces, 1/8” wire gauge, galvanized and RILSAN polyamide coated, (min. thickness 350 microns), 28 ½” diameter, 35” radius. Hot-dip galvanized inner container, with 2 lifting loops welded on at the bottom which extend to 4” below the top edge of the plant level, making the planter easy to lift with a fork lift or crane. Position 3 Height 12 ¾” – ¾ circle 270°

LUNAFLOR Planter enclosure, 270°, 12 3/4" height

Tubular steel frame, 1 ¼” external tube diameter, ½ x 1 ¼” wire mesh surfaces, 1/8” wire gauge, galvanized and RILSAN polyamide coated, (min. thickness 350 microns), 28 ½” diameter, 35” radius.
Hot-dip galvanized inner container, with 2 lifting loops welded on at the bottom which extend to 4” below the top edge of the plant level, making the planter easy to lift with a fork lift or crane.
Position 3
Height 12 ¾” – ¾ circle 270°

Supplier's Site

Technical Specifications

  Erlau
Product Category Planters
Product Number 5242999
Product Name Lunaflor Planter Enclosure, 270°, 12 3/4" Height
Unlock Full Specs
to access all available technical data

Similar Products