Seat and sub-frame galvanized and RILSAN polyamide coated (min. thickness 350 microns),1 ¼” tubular seat frame, 1 ¼” wire gauge, 2 x 2” mesh pattern. With areas of denser mesh on each side for additional strength.
Seat dimensions: (W x D) 17 ¾ x 23 ½, Seat height 17 ¾”
Total length: 63”
Comprised of:
3 ALLEGRO seats without armrests
on straight 2 x 2” sub-frame, Type B, fixed with base plate
| Erlau | |
|---|---|
| Product Category | Seating |
| Product Number | 5223299 |
| Product Name | Seating System Allegro, 3-seater, Fixed With Base Plate |