With armrests and raised seat, 3 to 4-seater, tubular steel and wire mesh, 1 ½” external tube diameter, 1/8” wire gauge, ½ x ½” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns), broad-stripe denser mesh for greater strength and seat division.
Flanged feet for fixed mounting
Dimensions: (W x D x H) 74 x 24 ¾ x 33”, Seat height ca. 18 ½”
Type: Fixed
| Erlau | |
|---|---|
| Product Category | Seating |
| Product Number | 5195599 |
| Product Name | Siesta Bench, Fixed |