Tubular steel sub-frame, tubular steel and wire mesh detachable bed, 1”external tube diameter, 1/8” wire gauge, ½ x ½” mesh pattern, galvanized and RILSAN polyamide coated (min. thickness 350 microns).
With abrasion-resistant gliders. Stackable.
Dimensions: (W x D x H) 23 ½ x 55 x 41”, Seat height 18”
Bed area: (L x W) 78 ¾ x 19 ¾”
| Erlau | |
|---|---|
| Product Category | Furniture |
| Product Number | 5113299 |
| Product Name | Tilting Therapeutic Lounger Bornholm-R 25, With Wheels |