Erlau Unisono Bollard, Flat Head, 1 Groove, 3" Diameter, Removable 5005649

Description
UNISONO bollard, flat head, 1 groove, 3” diameter, removable Steel body, round, galvanized and coated, standard version steel glimmer DB 703, standard height 35 ½” above finished floor, aluminium head coated to match body. Removable, with ground sleeve and ground rosette. Diameter: 3”
Description
UNISONO bollard, flat head, 1 groove, 3” diameter, removable Steel body, round, galvanized and coated, standard version steel glimmer DB 703, standard height 35 ½” above finished floor, aluminium head coated to match body. Removable, with ground sleeve and ground rosette. Diameter: 3”

Suppliers

Company
Product
Description
Supplier Links
Unisono Bollard, Flat Head, 1 Groove, 3
Hiawatha, IA, USA
Unisono Bollard, Flat Head, 1 Groove, 3" Diameter, Removable
5005649
Unisono Bollard, Flat Head, 1 Groove, 3" Diameter, Removable 5005649
UNISONO bollard, flat head, 1 groove, 3” diameter, removable Steel body, round, galvanized and coated, standard version steel glimmer DB 703, standard height 35 ½” above finished floor, aluminium head coated to match body. Removable, with ground sleeve and ground rosette. Diameter: 3”

UNISONO bollard, flat head, 1 groove, 3” diameter, removable

Steel body, round, galvanized and coated, standard version steel glimmer DB 703, standard height 35 ½” above finished floor, aluminium head coated to match body.
Removable, with ground sleeve and ground rosette.
Diameter: 3”

Supplier's Site

Technical Specifications

  Erlau
Product Category Bollards
Product Number 5005649
Product Name Unisono Bollard, Flat Head, 1 Groove, 3" Diameter, Removable
Unlock Full Specs
to access all available technical data

Similar Products

Square Safety Bollard -  - MiTek Inc
Specs
Height 17 to 43 inch (432 to 1092 mm)
Type Industrial Guard
Shape Round (optional feature); Square
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
R-7903 Fixed or Removable Bike Bollard -  - Reliance Foundry Co. Ltd.
Specs
Height 36 inch (914 mm)
Diameter / Width 4.33 inch (110 mm)
Type Landscape or Architectural
View Details