OKW Enclosures, Inc. Enclosure, Ip40, Instrument, 62.79 Mm, 119.99 Mm, 150.01 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Okw (Enclosures) A0612107

Description
Enclosure, IP40, Instrument, 62.79 mm, 119.99 mm, 150.01 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP40, Instrument, 62.79 mm, 119.99 mm, 150.01 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip40, Instrument, 62.79 Mm, 119.99 Mm, 150.01 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Okw (Enclosures) - 37K9171 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip40, Instrument, 62.79 Mm, 119.99 Mm, 150.01 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Okw (Enclosures)
37K9171
Enclosure, Ip40, Instrument, 62.79 Mm, 119.99 Mm, 150.01 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Okw (Enclosures) 37K9171
Enclosure, IP40, Instrument, 62.79 mm, 119.99 mm, 150.01 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, IP40, Instrument, 62.79 mm, 119.99 mm, 150.01 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 37K9171
Product Name Enclosure, Ip40, Instrument, 62.79 Mm, 119.99 Mm, 150.01 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Okw (Enclosures)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
General Purpose Enclosures - 8658442 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.46 inch (215 mm)
Width 5.12 inch (130 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details