ROHM Semiconductor GmbH 940nm, 200mW Infrared VCSEL RLD94SAQ6

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
940nm, 200mW Infrared VCSEL - RLD94SAQ6 - ROHM Semiconductor GmbH
Willich, Germany
940nm, 200mW Infrared VCSEL
RLD94SAQ6
940nm, 200mW Infrared VCSEL RLD94SAQ6
VCSEL (Vertical Cavity Surface Emitting Laser) has a lot of flexibility of mounting than FPLD, and is a product that has advantages in wavelength spectrum width and wavelength temperature dependence. RLD94SAQ6 is characterized by having a monomodal beam shape with excellent coupling with fibers and lenses. Ideal for distance measurement, obstacle detection, and gesture recognition.

VCSEL (Vertical Cavity Surface Emitting Laser) has a lot of flexibility of mounting than FPLD, and is a product that has advantages in wavelength spectrum width and wavelength temperature dependence. RLD94SAQ6 is characterized by having a monomodal beam shape with excellent coupling with fibers and lenses. Ideal for distance measurement, obstacle detection, and gesture recognition.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Lasers
Product Number RLD94SAQ6
Product Name 940nm, 200mW Infrared VCSEL
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

660nm Red Single Mode Laser Diode - RLD65NZX2 - ROHM Semiconductor GmbH
Specs
Laser Type Laser Diodes
Wavelength Range 650 to 666 nm (6500 to 6660 Å)
Operating Voltage 2.3 volts
View Details
2 suppliers
635nm Red Single Mode Laser Diode - RLD63NPC7 - ROHM Semiconductor GmbH
Specs
Laser Type Laser Diodes
Wavelength Range 630 to 645 nm (6300 to 6450 Å)
Operating Voltage 2.2 volts
View Details
635nm Red Single Mode Laser Diode - RLD63NPC8 - ROHM Semiconductor GmbH
Specs
Laser Type Laser Diodes
Wavelength Range 630 to 645 nm (6300 to 6450 Å)
Operating Voltage 2.25 volts
View Details
850nm Invisible Single Mode Laser Diode - RLD85NZJ4 - ROHM Semiconductor GmbH
Specs
Laser Type Laser Diodes
Wavelength Range 842 to 862 nm (8420 to 8620 Å)
Operating Voltage 2.4 volts
View Details