LMR342FVM is input ground sense, output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current and low input bias current. It is suitable for sensor amplifier, battery-powered electronic equipment, battery monitoring and audio pre-amps for voice.
LMR342FVM is input ground sense, output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current and low input bias current. It is suitable for sensor amplifier, battery-powered electronic equipment, battery monitoring and audio pre-amps for voice.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers |
Product Number | LMR342FVM | LMR342FVM |
Product Name | LMR™ Series, Low Supply Current Ground Sense CMOS Operational Amplifier | Low Supply Current Ground Sense CMOS Operational Amplifier |
Standards | RoHS | RoHS |
Closed-Loop Gain (AVCL) | 113 V/V | 100 V/V |
Supply Voltage (VS) | 2.7 to 5.5 volts | 2.5 to 5 volts |
Source Current (IS) | 0.2140 milliamps | 0.2800 milliamps |
VOS | 4 millivolts | 3.5 millivolts |