LMR321, LMR358 and LMR324 are single, dual and quad low voltage operational amplifier with output full swing. LMR321, LMR358 and LMR324 are the most effective solutions for applications where low supply current consumption and low voltage operation.
LMR321, LMR358 and LMR324 are single, dual and quad low voltage operational amplifier with output full swing. LMR321, LMR358 and LMR324 are the most effective solutions for applications where low supply current consumption and low voltage operation.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers |
Product Number | LMR324F | LMR324F |
Product Name | LMR™ Series, Ground Sense Low Power General Purpose Operational Amplifier | Ground Sense Low Power General Purpose Operational Amplifiers |
Standards | RoHS | RoHS |
Closed-Loop Gain (AVCL) | 110 V/V | 113 V/V |
Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts |
Source Current (IS) | 0.4100 milliamps | 0.4000 milliamps |
VOS | 9 millivolts | 4 millivolts |