High Power Low Ohmic Chip Resistor
High Power Low Ohmic Chip Resistor
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power and higher precision TCR than the standard resistors.
ROHM Semiconductor GmbH | |
---|---|
Product Category | Resistors |
Product Number | LHR18EZPFL |
Product Name | High Power Low Ohmic Chip Resistor |
Category / Application | General Use |
Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
Resistance Range | 0.1000 to 1 ohms |
Tolerance | 1 +/- % |