ROHM Semiconductor USA, LLC Display Modules - Display Modules - LED Character and Numeric - LF-301MA LF-301MA

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 808465-LF-301MA Packaging: Reel Color: Green Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 563nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Anode Part Status: Obsolete (End Of Life) Dimension: 0.433" H x 0.268" W x 0.197" D (11.00mm x 6.80mm x 5.00mm) Manufacturer Package: 10-SMD, No Lead Power Dissipation (Maximum): 60mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 808465-LF-301MA Packaging: Reel Color: Green Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 563nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Anode Part Status: Obsolete (End Of Life) Dimension: 0.433" H x 0.268" W x 0.197" D (11.00mm x 6.80mm x 5.00mm) Manufacturer Package: 10-SMD, No Lead Power Dissipation (Maximum): 60mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - LF-301MA - 808465-LF-301MA - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LF-301MA
808465-LF-301MA
Display Modules - Display Modules - LED Character and Numeric - LF-301MA 808465-LF-301MA
Manufacturer: Rohm Semiconductor Win Source Part Number: 808465-LF-301MA Packaging: Reel Color: Green Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 563nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Anode Part Status: Obsolete (End Of Life) Dimension: 0.433" H x 0.268" W x 0.197" D (11.00mm x 6.80mm x 5.00mm) Manufacturer Package: 10-SMD, No Lead Power Dissipation (Maximum): 60mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 808465-LF-301MA
Packaging: Reel
Color: Green
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 563nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Anode
Part Status: Obsolete (End Of Life)
Dimension: 0.433" H x 0.268" W x 0.197" D (11.00mm x 6.80mm x 5.00mm)
Manufacturer Package: 10-SMD, No Lead
Power Dissipation (Maximum): 60mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
LED Character and Numeric - 846-LF-301MATR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LF-301MATR-ND
LED Character and Numeric 846-LF-301MATR-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, No Lead"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Digital LED Displays Digital LED Displays
Product Number 808465-LF-301MA 846-LF-301MATR-ND
Product Name Display Modules - Display Modules - LED Character and Numeric - LF-301MA LED Character and Numeric
Display Type Dot Matrix Segmented
Common Common Anode
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8195134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Depth 2 mm (0.0787 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
19.05X3.81MM SUPER GRN LIGHT BAR - KB2550SGD - Kingbright Corporation
Specs
LED Color Green
Wavelength 568 nm
Typical Intensity 46000 microCandela
View Details
2 suppliers