ROHM Semiconductor USA, LLC Three Digit LED Numeric Displays LB-603MP

Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet
Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Digit LED Numeric Displays - LB-603MP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Three Digit LED Numeric Displays
LB-603MP
Three Digit LED Numeric Displays LB-603MP
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

Supplier's Site Datasheet
LED Character and Numeric - LB-603MP-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
LB-603MP-ND
LED Character and Numeric LB-603MP-ND
"Display Modules - LED Character and Numeric Green 7-Segment 3 Character Common Cathode 2.1V 10mA 0.709"" H x 1.476"" W x 0.315"" D (18.00mm x 37.50mm x 8.00mm) 28-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 3 Character Common Cathode 2.1V 10mA 0.709"" H x 1.476"" W x 0.315"" D (18.00mm x 37.50mm x 8.00mm) 28-DIP (0.600"", 15.24mm)"

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey
Product Category Digital LED Displays Digital LED Displays
Product Number LB-603MP LB-603MP-ND
Product Name Three Digit LED Numeric Displays LED Character and Numeric
Display Type Segmented Segmented
Character Type Numeric
LED Color Green Green
Number of Characters 3 # 3 #
Wavelength 563 nm 563 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Two Digit LED Numeric Displays - LB-602MK2 - ROHM Semiconductor USA, LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
4 suppliers