ROHM Semiconductor USA, LLC Two Digit LED Numeric Displays LB-602VA2

Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet
Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Digit LED Numeric Displays - LB-602VA2 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Two Digit LED Numeric Displays
LB-602VA2
Two Digit LED Numeric Displays LB-602VA2
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

Supplier's Site Datasheet
Two Digit LED Numeric Displays - LB-602VA2 - ROHM Semiconductor GmbH
Willich, Germany
Two Digit LED Numeric Displays
LB-602VA2
Two Digit LED Numeric Displays LB-602VA2
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

Supplier's Site Datasheet
LED Character and Numeric - 846-1127-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-1127-ND
LED Character and Numeric 846-1127-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - LB-602VA2 - 778313-LB-602VA2 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LB-602VA2
778313-LB-602VA2
Display Modules - Display Modules - LED Character and Numeric - LB-602VA2 778313-LB-602VA2
Manufacturer: Rohm Semiconductor Win Source Part Number: 778313-LB-602VA2 Packaging: Bulk Color: Red Package: 18-DIP Millicandela Rating: 16mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Peak: 650nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.30mm) Common Pin: Common Anode Family Name: LB-602VA2 Categories: Optoelectronics Dimension: 0.748" H x 0.984" W x 0.315" D (19.00mm x 25.00mm x 8.00mm) Power Dissipation (Maximum): 60mW Alternative Parts (Cross-Reference): 5082-K111-00000; HDSP-K111-00000; HDSP-K111-DE000; HDSP-K111; Introduction Date: February 07, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 300

Manufacturer: Rohm Semiconductor
Win Source Part Number: 778313-LB-602VA2
Packaging: Bulk
Color: Red
Package: 18-DIP
Millicandela Rating: 16mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Peak: 650nm
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.30mm)
Common Pin: Common Anode
Family Name: LB-602VA2
Categories: Optoelectronics
Dimension: 0.748" H x 0.984" W x 0.315" D (19.00mm x 25.00mm x 8.00mm)
Power Dissipation (Maximum): 60mW
Alternative Parts (Cross-Reference): 5082-K111-00000; HDSP-K111-00000; HDSP-K111-DE000; HDSP-K111;
Introduction Date: February 07, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 300

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LB-602VA2
LED Displays & Accessories LB-602VA2
LED Displays & Accessories LED NUM 2 DIGIT DISP .6" CARDSHRT LEAD

LED Displays & Accessories LED NUM 2 DIGIT DISP .6" CARDSHRT LEAD

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LB-602VA2 LB-602VA2 846-1127-ND 778313-LB-602VA2 LB-602VA2
Product Name Two Digit LED Numeric Displays Two Digit LED Numeric Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - LB-602VA2 LED Displays & Accessories
Display Type Segmented Segmented Segmented Dot Matrix
Character Type Numeric Numeric
LED Color Red Red Red
Number of Characters 2 # 2 # 2 #
Wavelength 650 nm 650 nm 650 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Single Digit LED Numeric Displays - LA-501MN - ROHM Semiconductor USA, LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
5 suppliers