ROHM Semiconductor USA, LLC Two Digit LED Numeric Displays LB-602EA2

Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote
Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB-602EA2 is a two-digit LED numeric display from ROHM Semiconductor GmbH, featuring a character height of 14.3mm. It is designed for high brightness applications, utilizing AlGaInP technology for efficient light emission. The display dimensions are 25.0mm x 19.0mm x 8.0mm, and it is packaged in black epoxy resin. The LB-602EA2 operates with a common anode configuration and is characterized by a forward voltage of approximately 2.1V and a peak wavelength of 610nm, making it suitable for applications requiring vibrant orange illumination. The display is rated for a maximum forward current of 20mA and can operate within a temperature range of -25¬8C to +75¬8C. This product is ideal for general electronic equipment where visibility and brightness are essential.

Datasheet Summary
Powered by GS/AI

The LB-602EA2 is a two-digit LED numeric display from ROHM Semiconductor GmbH, featuring a character height of 14.3mm. It is designed for high brightness applications, utilizing AlGaInP technology for efficient light emission. The display dimensions are 25.0mm x 19.0mm x 8.0mm, and it is packaged in black epoxy resin. The LB-602EA2 operates with a common anode configuration and is characterized by a forward voltage of approximately 2.1V and a peak wavelength of 610nm, making it suitable for applications requiring vibrant orange illumination. The display is rated for a maximum forward current of 20mA and can operate within a temperature range of -25¬8C to +75¬8C. This product is ideal for general electronic equipment where visibility and brightness are essential.

Suppliers

Company
Product
Description
Supplier Links
Two Digit LED Numeric Displays - LB-602EA2 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Two Digit LED Numeric Displays
LB-602EA2
Two Digit LED Numeric Displays LB-602EA2
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

Supplier's Site Datasheet
Two Digit LED Numeric Displays - LB-602EA2 - ROHM Semiconductor GmbH
Willich, Germany
Two Digit LED Numeric Displays
LB-602EA2
Two Digit LED Numeric Displays LB-602EA2
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

Supplier's Site Datasheet
LED Character and Numeric - 846-LB-602EA2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LB-602EA2-ND
LED Character and Numeric 846-LB-602EA2-ND
"Display Modules - LED Character and Numeric Orange 7-Segment 2 Character Common Anode 2.05V 25mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Orange 7-Segment 2 Character Common Anode 2.05V 25mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LB-602EA2
LED Displays & Accessories LB-602EA2
LED Displays & Accessories 2-DIGIT DISPLAY

LED Displays & Accessories 2-DIGIT DISPLAY

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LB-602EA2 LB-602EA2 846-LB-602EA2-ND LB-602EA2
Product Name Two Digit LED Numeric Displays Two Digit LED Numeric Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric Numeric
LED Color Orange Orange Orange
Number of Characters 2 # 2 # 2 #
Wavelength 610 nm 610 nm 610 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
High Brightness Numeric LED Displays - LAP-301VB - ROHM Semiconductor USA, LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
3 suppliers