ROHM Semiconductor USA, LLC Two Digit LED Numeric Displays LB-602AA2

Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet
Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Digit LED Numeric Displays - LB-602AA2 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Two Digit LED Numeric Displays
LB-602AA2
Two Digit LED Numeric Displays LB-602AA2
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

Supplier's Site Datasheet
Two Digit LED Numeric Displays - LB-602AA2 - ROHM Semiconductor GmbH
Willich, Germany
Two Digit LED Numeric Displays
LB-602AA2
Two Digit LED Numeric Displays LB-602AA2
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

Supplier's Site Datasheet
LED Character and Numeric - 846-LB-602AA2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LB-602AA2-ND
LED Character and Numeric 846-LB-602AA2-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2.05V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2.05V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LB-602AA2
LED Displays & Accessories LB-602AA2
LED Displays & Accessories LED#2 DIGIT 6IN. DISP RED SHORT LEAD

LED Displays & Accessories LED#2 DIGIT 6IN. DISP RED SHORT LEAD

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LB-602AA2 LB-602AA2 846-LB-602AA2-ND LB-602AA2
Product Name Two Digit LED Numeric Displays Two Digit LED Numeric Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric Numeric
LED Color Red Red Red
Number of Characters 2 # 2 # 2 #
Wavelength 626 nm 626 nm 626 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.56" DUAL DIGIT YELLOW LED DISPLAY - DA56-51SYKWA - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Yellow
View Details
2 suppliers