ROHM Semiconductor USA, LLC Two Digit LED Numeric Displays LB-402MD

Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet
Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Digit LED Numeric Displays - LB-402MD - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Two Digit LED Numeric Displays
LB-402MD
Two Digit LED Numeric Displays LB-402MD
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

Supplier's Site Datasheet
Two Digit LED Numeric Displays - LB-402MD - ROHM Semiconductor GmbH
Willich, Germany
Two Digit LED Numeric Displays
LB-402MD
Two Digit LED Numeric Displays LB-402MD
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

Supplier's Site Datasheet
LED Character and Numeric - 846-LB-402MD-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LB-402MD-ND
LED Character and Numeric 846-LB-402MD-ND
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.1V 10mA 0.709"" H x 0.945"" W x 0.276"" D (18.00mm x 24.00mm x 7.00mm) 18-DIP"

"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.1V 10mA 0.709"" H x 0.945"" W x 0.276"" D (18.00mm x 24.00mm x 7.00mm) 18-DIP"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - LB-402MD - 1195182-LB-402MD - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LB-402MD
1195182-LB-402MD
Display Modules - Display Modules - LED Character and Numeric - LB-402MD 1195182-LB-402MD
Manufacturer: Rohm Semiconductor Win Source Part Number: 1195182-LB-402MD Packaging: Bulk Color: Green Package: 18-DIP Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 563nm Size: 0.709" H x 0.945" W x 0.276" D (18.00mm x 24.00mm x 7.00mm) Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Family Name: LB-402MD Categories: Optoelectronics Manufacturer Homepage: www.rohm.com Power Dissipation (Maximum): 60mW Alternative Parts (Cross-Reference): NAG243PB; LDD-A4302RD; LDD-A4302RI; Introduction Date: February 07, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 300

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1195182-LB-402MD
Packaging: Bulk
Color: Green
Package: 18-DIP
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 563nm
Size: 0.709" H x 0.945" W x 0.276" D (18.00mm x 24.00mm x 7.00mm)
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Anode
Family Name: LB-402MD
Categories: Optoelectronics
Manufacturer Homepage: www.rohm.com
Power Dissipation (Maximum): 60mW
Alternative Parts (Cross-Reference): NAG243PB; LDD-A4302RD; LDD-A4302RI;
Introduction Date: February 07, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 300

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LB-402MD
LED Displays & Accessories LB-402MD
LED Displays & Accessories LED NUM DISP.4" 2 DIGIT CA GREEN

LED Displays & Accessories LED NUM DISP.4" 2 DIGIT CA GREEN

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LB-402MD LB-402MD 846-LB-402MD-ND 1195182-LB-402MD LB-402MD
Product Name Two Digit LED Numeric Displays Two Digit LED Numeric Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - LB-402MD LED Displays & Accessories
Display Type Segmented Segmented Segmented Dot Matrix
Character Type Numeric Numeric
LED Color Green Green Green
Number of Characters 2 # 2 # 2 #
Wavelength 563 nm 563 nm 563 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
High Brightness Numeric LED Displays - LAP-301MB - ROHM Semiconductor USA, LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
2 suppliers