ROHM Semiconductor USA, LLC Three Digit LED Numeric Displays LB-303MA

Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet
Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Digit LED Numeric Displays - LB-303MA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Three Digit LED Numeric Displays
LB-303MA
Three Digit LED Numeric Displays LB-303MA
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

Supplier's Site Datasheet
LED Character and Numeric - LB-303MA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
LB-303MA-ND
LED Character and Numeric LB-303MA-ND
"Display Modules - LED Character and Numeric Green 7-Segment 3 Character Common Anode 2.1V 10mA 0.512"" H x 0.866"" W x 0.197"" D (13.00mm x 22.00mm x 5.00mm) 12-DIP (0.362"", 9.20mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 3 Character Common Anode 2.1V 10mA 0.512"" H x 0.866"" W x 0.197"" D (13.00mm x 22.00mm x 5.00mm) 12-DIP (0.362"", 9.20mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - LB-303MA - 778312-LB-303MA - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LB-303MA
778312-LB-303MA
Display Modules - Display Modules - LED Character and Numeric - LB-303MA 778312-LB-303MA
Manufacturer: Rohm Semiconductor Win Source Part Number: 778312-LB-303MA Series: LB-303AK Packaging: Bulk Color: Green Package: 12-DIP (0.362", 9.20mm) Millicandela Rating: 6.3mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 563nm Display Type: 7-Segment Number of Characters: 3 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Anode Family Name: LB-303MA Categories: Optoelectronics Dimension: 0.512" H x 0.866" W x 0.197" D (13.00mm x 22.00mm x 5.00mm) Power Dissipation (Maximum): 1.44W Introduction Date: February 08, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 778312-LB-303MA
Series: LB-303AK
Packaging: Bulk
Color: Green
Package: 12-DIP (0.362", 9.20mm)
Millicandela Rating: 6.3mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 563nm
Display Type: 7-Segment
Number of Characters: 3
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Anode
Family Name: LB-303MA
Categories: Optoelectronics
Dimension: 0.512" H x 0.866" W x 0.197" D (13.00mm x 22.00mm x 5.00mm)
Power Dissipation (Maximum): 1.44W
Introduction Date: February 08, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey Win Source Electronics
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LB-303MA LB-303MA-ND 778312-LB-303MA
Product Name Three Digit LED Numeric Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - LB-303MA
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
LED Color Green Green
Number of Characters 3 # 3 #
Wavelength 563 nm 563 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8195134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Depth 2 mm (0.0787 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
16x32 Dot Matrix Units - LPM-5123MU300 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Display Type Dot Matrix
LED Color Red; Green
Number of Characters 0.0 #
View Details