ROHM Semiconductor USA, LLC Two Digit LED Numeric Displays LB-302VP

Description
The LB-302 series were designed to meet the need for multi-digit numeric displays. These two-digit LED numeric displays have a character height of 7.62 mm.
Request a Quote Datasheet
Description
The LB-302 series were designed to meet the need for multi-digit numeric displays. These two-digit LED numeric displays have a character height of 7.62 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Digit LED Numeric Displays - LB-302VP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Two Digit LED Numeric Displays
LB-302VP
Two Digit LED Numeric Displays LB-302VP
The LB-302 series were designed to meet the need for multi-digit numeric displays. These two-digit LED numeric displays have a character height of 7.62 mm.

The LB-302 series were designed to meet the need for multi-digit numeric displays. These two-digit LED numeric displays have a character height of 7.62 mm.

Supplier's Site Datasheet
LED Character and Numeric - 846-LB-302VP-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LB-302VP-ND
LED Character and Numeric 846-LB-302VP-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 10mA 0.591"" H x 0.610"" W x 0.283"" D (15.00mm x 15.50mm x 7.20mm) 10-DIP (0.400"", 10.16mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 10mA 0.591"" H x 0.610"" W x 0.283"" D (15.00mm x 15.50mm x 7.20mm) 10-DIP (0.400"", 10.16mm)"

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey
Product Category Digital LED Displays Digital LED Displays
Product Number LB-302VP 846-LB-302VP-ND
Product Name Two Digit LED Numeric Displays LED Character and Numeric
Display Type Segmented Segmented
Character Type Numeric
LED Color Red Red
Number of Characters 2 # 2 #
Wavelength 650 nm 650 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
High Brightness Numeric LED Displays - LAP-301DL - ROHM Semiconductor USA, LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Orange
View Details
3 suppliers