Luminous intensity is enhanced about 2~10 times compared with conventional numerical LED displays by use of 4-element AlGaInP dies.
Luminous intensity is enhanced about 2~10 times compared with conventional numerical LED displays by use of 4-element AlGaInP dies.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1331819-LAP-401MD
Category: Optoelectronics>Disp
Packaging: Bulk
Color: Green
Size / Dimension: 0.512" H x 0.378" W x 0.276" D (13.00mm x 9.60mm x 7.00mm)
Standard Package: 120
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Peak: 572nm
Power Dissipation (Max): 448mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Anode
Case / Package: 10-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: LAP-401MDR,846-LAP-4
Base Product Number: LAP-401
RoHS Status: ROHS3 Compliant
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 1.9V 20mA 0.512"" H x 0.378"" W x 0.276"" D (13.00mm x 9.60mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Win Source Electronics | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | LAP-401MD | LAP-401MD | 1331819-LAP-401MD | 1682365 | 846-LAP-401MD-ND |
| Product Name | High Brightness Numeric LED Displays | High Brightness Numeric LED Displays | Optoelectronics - Display Modules - LED Character and Numeric | LED Displays | LED Character and Numeric |
| Display Type | Segmented | Segmented | Dot Matrix | Segmented | |
| Character Type | Numeric | Numeric | |||
| LED Color | Green | Green | Green; Green | Green | |
| Number of Characters | 1 # | 1 # | 1 # | ||
| Wavelength | 572 nm | 572 nm | 572 nm | 572 nm |