5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 10mA 0.748"" H x 0.492"" W x 0.315"" D (19.00mm x 12.50mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"
LED Red 7-segment display,14.6mm,CC
Manufacturer: Rohm Semiconductor
Win Source Part Number: 848044-LA-601VL
Features: Display Modules - LED Character and Numeric Character
Package: Bulk
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: LA-601VLL, 846-LA-601VL, 511-1543, LA-601VLP, LA601VL, LA-601VLO, LA-601VLN, LA-601VLM
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | LA-601VL | LA-601VL | 846-LA-601VL-ND | 1246756P | 848044-LA-601VL |
| Product Name | Single Digit LED Numeric Displays | Single Digit LED Numeric Displays | LED Character and Numeric | LED Displays | Display Modules - Display Modules - LED Character and Numeric - LA-601VL |
| Display Type | Segmented | Segmented | Segmented | Dot Matrix | |
| Character Type | Numeric | Numeric | |||
| LED Color | Red | Red | Red | ||
| Number of Characters | 1 # | 1 # | 1 # | ||
| Wavelength | 650 nm | 650 nm | 650 nm |