ROHM Semiconductor USA, LLC Single Digit LED Numeric Displays LA-601VB

Description
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
Request a Quote Datasheet
Description
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Digit LED Numeric Displays - LA-601VB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Single Digit LED Numeric Displays
LA-601VB
Single Digit LED Numeric Displays LA-601VB
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

Supplier's Site Datasheet
Single Digit LED Numeric Displays - LA-601VB - ROHM Semiconductor GmbH
Willich, Germany
Single Digit LED Numeric Displays
LA-601VB
Single Digit LED Numeric Displays LA-601VB
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

Supplier's Site Datasheet
Display Modules - Display Modules - LED Character and Numeric - LA-601VB - 778262-LA-601VB - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LA-601VB
778262-LA-601VB
Display Modules - Display Modules - LED Character and Numeric - LA-601VB 778262-LA-601VB
Manufacturer: Rohm Semiconductor Win Source Part Number: 778262-LA-601VB Packaging: Bulk Color: Red Package: 10-DIP (0.400", 10.16mm) Millicandela Rating: 14mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Peak: 650nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.58" (14.60mm) Common Pin: Common Anode Family Name: LA-601VB Categories: Optoelectronics Dimension: 0.748" H x 0.492" W x 0.315" D (19.00mm x 12.50mm x 8.00mm) Power Dissipation (Maximum): 60mW Alternative Parts (Cross-Reference): TLR363T; TLR363T(OMRON-KY); ADSP-H5E1; ADSP-H5A1; Introduction Date: January 28, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Rohm Semiconductor
Win Source Part Number: 778262-LA-601VB
Packaging: Bulk
Color: Red
Package: 10-DIP (0.400", 10.16mm)
Millicandela Rating: 14mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Peak: 650nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.58" (14.60mm)
Common Pin: Common Anode
Family Name: LA-601VB
Categories: Optoelectronics
Dimension: 0.748" H x 0.492" W x 0.315" D (19.00mm x 12.50mm x 8.00mm)
Power Dissipation (Maximum): 60mW
Alternative Parts (Cross-Reference): TLR363T; TLR363T(OMRON-KY); ADSP-H5E1; ADSP-H5A1;
Introduction Date: January 28, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
LED Character and Numeric - 846-LA-601VB-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LA-601VB-ND
LED Character and Numeric 846-LA-601VB-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.748"" H x 0.492"" W x 0.315"" D (19.00mm x 12.50mm x 8.00mm) 10-DIP (0.400"", 10.16mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.748"" H x 0.492"" W x 0.315"" D (19.00mm x 12.50mm x 8.00mm) 10-DIP (0.400"", 10.16mm)"

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics DigiKey
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LA-601VB LA-601VB 778262-LA-601VB 846-LA-601VB-ND
Product Name Single Digit LED Numeric Displays Single Digit LED Numeric Displays Display Modules - Display Modules - LED Character and Numeric - LA-601VB LED Character and Numeric
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric Numeric
LED Color Red Red Red
Number of Characters 1 # 1 # 1 #
Wavelength 650 nm 650 nm 650 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Single Digit LED Numeric Displays - LA-301AL - ROHM Semiconductor USA, LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
4 suppliers