ROHM Semiconductor GmbH For Receipt, Label Printers : D・K series KD2005-UAGX00A

Description
By adopting a unique heating element structure that supports high-speed printing, clear print quality can be obtained even at high-speed printing. This series achieves high-quality printing on various media. Ideal for Smart POS printers that support high-speed printing, ECR printers, and small label printers such as cardboard labels.
Description
By adopting a unique heating element structure that supports high-speed printing, clear print quality can be obtained even at high-speed printing. This series achieves high-quality printing on various media. Ideal for Smart POS printers that support high-speed printing, ECR printers, and small label printers such as cardboard labels.
Datasheet
Datasheet Summary
Powered by GS/AI

The KD2005-UAGX00A is a high-speed receipt and label printer from the D'K series by ROHM Semiconductor GmbH. It features a unique heating element structure that ensures clear print quality even at high speeds, making it suitable for various media types. The printer has a print width of 144 mm and a resolution of 203 dpi, with a maximum print speed of 125 mm/sec. It operates at a supply voltage of 24 V and a logic voltage range of 4.75 to 5.25 V. The device has a resistance value of 800 Oc and boasts an abrasion life of 50 km and a pulse life of 50 million pulses. This product is particularly well-suited for applications in Smart POS systems, ECR printers, and small label printers, such as those used for cardboard labels.

Datasheet Summary
Powered by GS/AI

The KD2005-UAGX00A is a high-speed receipt and label printer from the D'K series by ROHM Semiconductor GmbH. It features a unique heating element structure that ensures clear print quality even at high speeds, making it suitable for various media types. The printer has a print width of 144 mm and a resolution of 203 dpi, with a maximum print speed of 125 mm/sec. It operates at a supply voltage of 24 V and a logic voltage range of 4.75 to 5.25 V. The device has a resistance value of 800 Oc and boasts an abrasion life of 50 km and a pulse life of 50 million pulses. This product is particularly well-suited for applications in Smart POS systems, ECR printers, and small label printers, such as those used for cardboard labels.

Suppliers

Company
Product
Description
Supplier Links
For Receipt, Label Printers : D・K series - KD2005-UAGX00A - ROHM Semiconductor GmbH
Willich, Germany
For Receipt, Label Printers : D・K series
KD2005-UAGX00A
For Receipt, Label Printers : D・K series KD2005-UAGX00A
By adopting a unique heating element structure that supports high-speed printing, clear print quality can be obtained even at high-speed printing. This series achieves high-quality printing on various media. Ideal for Smart POS printers that support high-speed printing, ECR printers, and small label printers such as cardboard labels.

By adopting a unique heating element structure that supports high-speed printing, clear print quality can be obtained even at high-speed printing. This series achieves high-quality printing on various media. Ideal for Smart POS printers that support high-speed printing, ECR printers, and small label printers such as cardboard labels.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Label Printers
Product Number KD2005-UAGX00A
Product Name For Receipt, Label Printers : D・K series
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface Parallel Port or USB
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details