ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge with 5kV ESD guarantee. This product is suitable for high-reliability sets and circuits.
ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge with 5kV ESD guarantee. This product is suitable for high-reliability sets and circuits.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | ESR25JZPD | ESR25JZPD |
Product Name | Anti-surge Chip Resistors | Anti-surge Chip Resistors |
Category / Application | General Use | General Use |
Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); ESR25 |
Resistance Range | 10 to 1.00E6 ohms | 10 to 1.00E6 ohms |
Tolerance | 0.5000 +/- % | 0.5000 +/- % |