ROHM Semiconductor USA, LLC 32bit Audio DSP with Built-in 4ch DAC and ASRC BU9408KS2

Description
This LSI is the digital sound processor which madethe use digital signal processing for FPD TVs. DSP of ROHM original is used for the TV sound processor unit, and it excels in cost performance. A selection input of twolines is possible from four digital inputs. An asynchronous sampling rate converter(ASRC) is built in one line. Three digitaloutputs are built in. Two audio DA converters are built in.
Datasheet
Description
This LSI is the digital sound processor which madethe use digital signal processing for FPD TVs. DSP of ROHM original is used for the TV sound processor unit, and it excels in cost performance. A selection input of twolines is possible from four digital inputs. An asynchronous sampling rate converter(ASRC) is built in one line. Three digitaloutputs are built in. Two audio DA converters are built in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32bit Audio DSP with Built-in 4ch DAC and ASRC - BU9408KS2 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
32bit Audio DSP with Built-in 4ch DAC and ASRC
BU9408KS2
32bit Audio DSP with Built-in 4ch DAC and ASRC BU9408KS2
This LSI is the digital sound processor which madethe use digital signal processing for FPD TVs. DSP of ROHM original is used for the TV sound processor unit, and it excels in cost performance. A selection input of twolines is possible from four digital inputs. An asynchronous sampling rate converter(ASRC) is built in one line. Three digitaloutputs are built in. Two audio DA converters are built in.

This LSI is the digital sound processor which madethe use digital signal processing for FPD TVs.
DSP of ROHM original is used for the TV sound processor unit, and it excels in cost performance. A selection input of twolines is possible from four digital inputs. An asynchronous sampling rate converter(ASRC) is built in one line. Three digitaloutputs are built in.
Two audio DA converters are built in.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Audio Processor ICs
Product Number BU9408KS2
Product Name 32bit Audio DSP with Built-in 4ch DAC and ASRC
Interface I2C
Unlock Full Specs
to access all available technical data

Similar Products

Si32193-FM1 Next Generation Single Channel ProSLIC - Si32193-FM1 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN32
Interface ISI
View Details
Audio & Video Encoders & Decoders - 5386444 - RS Components, Ltd.
Specs
Package/Case Tssop
Interface Serial; Serial
Number of Channels 1 #
View Details
 - 598-1200-5-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "20-SOIC (0.295"", 7.50mm Width)"
Interface Serial
View Details
2 suppliers