ROHM Semiconductor USA, LLC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - BU7858KN-E2 BU7858KN-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049874-BU7858KN-E2 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 28-VQFN Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049874-BU7858KN-E2 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 28-VQFN Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - BU7858KN-E2
049874-BU7858KN-E2
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - BU7858KN-E2 049874-BU7858KN-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049874-BU7858KN-E2 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 28-VQFN Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049874-BU7858KN-E2
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 70°C
Case / Package: 28-VQFN
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT Digital-to-Analog Converter IC - 768-BU7858KN-E2 - ERSAELECTRONICS PTE. LTD.
Singapore
16-bit 16BIT Digital-to-Analog Converter IC
768-BU7858KN-E2
16-bit 16BIT Digital-to-Analog Converter IC 768-BU7858KN-E2
IC DAC/AUDIO 16BIT 28VQFN Product overview: BU7858KN-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-BU7858KN-E2 can be used for catalog matching and distributor lookup.

IC DAC/AUDIO 16BIT 28VQFN Product overview: BU7858KN-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-BU7858KN-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - BU7858KN-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
BU7858KN-E2
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose BU7858KN-E2
IC DAC/AUDIO 16BIT 28VQFN

IC DAC/AUDIO 16BIT 28VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 049874-BU7858KN-E2 768-BU7858KN-E2 BU7858KN-E2
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - BU7858KN-E2 16-bit 16BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904586 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGERG4 - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
3 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD1674KR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details