ROHM Semiconductor USA, LLC Digital to Analog Converters (DAC) BU2506FV-E2

Description
10 Bit Digital to Analog Converter 8 20-SSOP-B
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 8 20-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - BU2506FV-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
BU2506FV-E2DKR-ND
Digital to Analog Converters (DAC) BU2506FV-E2DKR-ND
10 Bit Digital to Analog Converter 8 20-SSOP-B

10 Bit Digital to Analog Converter 8 20-SSOP-B

Buy Now Datasheet
Digital to Analog Converters (DAC) - BU2506FV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
BU2506FV-E2TR-ND
Digital to Analog Converters (DAC) BU2506FV-E2TR-ND
10 Bit Digital to Analog Converter 8 20-SSOP-B

10 Bit Digital to Analog Converter 8 20-SSOP-B

Buy Now Datasheet
Digital to Analog Converters (DAC) - BU2506FV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
BU2506FV-E2CT-ND
Digital to Analog Converters (DAC) BU2506FV-E2CT-ND
10 Bit Digital to Analog Converter 8 20-SSOP-B

10 Bit Digital to Analog Converter 8 20-SSOP-B

Buy Now Datasheet
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-BU2506FV-E2
10BIT Digital-to-Analog Converter IC 701-BU2506FV-E2
IC DAC 10BIT V-OUT 20SSOP Product overview: BU2506FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BU2506FV-E2 can be used for catalog matching and distributor lookup.

IC DAC 10BIT V-OUT 20SSOP Product overview: BU2506FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BU2506FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2506FV-E2
012252-BU2506FV-E2
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2506FV-E2 012252-BU2506FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012252-BU2506FV-E2 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Settling Time: 20μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±3.5, ±1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 20-SSOP-B Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012252-BU2506FV-E2
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Settling Time: 20μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±3.5, ±1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 20-SSOP-B
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - BU2506FV-E2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
BU2506FV-E2
Data Acquisition - Digital to Analog Converters (DAC) BU2506FV-E2
IC DAC 10BIT V-OUT 20SSOP

IC DAC 10BIT V-OUT 20SSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - BU2506FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
BU2506FV-E2
Digital to Analog Converters (DAC) BU2506FV-E2
10 Bit Digital to Analog Converter 8 20-SSOP-B

10 Bit Digital to Analog Converter 8 20-SSOP-B

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - BU2506FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
BU2506FV-E2
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) BU2506FV-E2
IC DAC 10BIT V-OUT 20SSOP

IC DAC 10BIT V-OUT 20SSOP

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number BU2506FV-E2DKR-ND BU2506FV-E2TR-ND BU2506FV-E2CT-ND 701-BU2506FV-E2 012252-BU2506FV-E2 BU2506FV-E2 BU2506FV-E2 BU2506FV-E2
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) 10BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2506FV-E2 Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SSOP; "20-LSSOP (0.173"", 4.40mm Width)" SSOP; "20-LSSOP (0.173"", 4.40mm Width)" SSOP; "20-LSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) SOP; SSOP; 20-SSOP-B SOP; SSOP; 20-LSSOP (0.173\", 4.40mm Width) 20-LSSOP (0.173\", 4.40mm Width)
Packing Method Digi-Reel® Tape Reel Cut Tape (CT) Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Screening Level Military
Architecture Sigma-Delta
View Details
2 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - 5962-87763033X - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1905558P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 12 bits
View Details