BR24H64xxx-5AC Series is a 64 Kbit serial EEPROM of I²C BUS Interface.
ROHM Semiconductor GmbH | |
---|---|
Product Category | Memory Chips |
Product Number | BR24H64FJ-5AC |
Product Name | 64KBit, I²C BUS, High Speed Write Cycle, High Endurance, Serial EEPROM for Automotive (125℃ Operation) |
Memory Category | EEPROM |
Data Retention | 100 years |
Operating Temperature | -40 to 125 C (-40 to 257 F) |
Density | 64 kbits |
Number of Words | 8 k |