ROHM Semiconductor USA, LLC Non-isolated AC/DC Converter BP5045A

Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet
Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-isolated AC/DC Converter - BP5045A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Non-isolated AC/DC Converter
BP5045A
Non-isolated AC/DC Converter BP5045A
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

Supplier's Site Datasheet
AC DC Converters - BP5045A - 1153935-BP5045A - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5045A
1153935-BP5045A
AC DC Converters - BP5045A 1153935-BP5045A
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153935-BP5045A Series: BP5045 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C (With Derating) Package: 10-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 2W Voltage - Input: 80 ~ 276 VAC Size: 1.11" L x 0.40" W x 0.70" H (28.2mm x 10.1mm x 17.9mm) Number of Outputs: 1 Voltage - Output 1: -12.2V Efficiency: 75% Family Name: BP5045 Line Regulation: 70mV Load Regulation: 100mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): NCP1001PG; VIPer22AS - E; VIPER22ASTR-E; Introduction Date: February 13, 2004 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153935-BP5045A
Series: BP5045
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C (With Derating)
Package: 10-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 2W
Voltage - Input: 80 ~ 276 VAC
Size: 1.11" L x 0.40" W x 0.70" H (28.2mm x 10.1mm x 17.9mm)
Number of Outputs: 1
Voltage - Output 1: -12.2V
Efficiency: 75%
Family Name: BP5045
Line Regulation: 70mV
Load Regulation: 100mV
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.rohm.com
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): NCP1001PG; VIPer22AS - E; VIPER22ASTR-E;
Introduction Date: February 13, 2004
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number BP5045A 1153935-BP5045A
Product Name Non-isolated AC/DC Converter AC DC Converters - BP5045A
Package Type Other; SIP10 Other; 10-SIP Module, 5 Leads
Output Voltage -12 volts
Input Voltage -113 to -390 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3BR1065JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 25 volts
Output Power 62 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Non-isolated Type PWM DC/DC Converter IC with Built-in Switching MOSFET - BM2P141W-Z - ROHM Semiconductor GmbH
Specs
Package Type Other; DIP7K
Input Voltage 12 to 15.12 volts
View Details
2 suppliers