IC VIDEO INTERFACE 40SSOPB Product overview: BH7641FV-E2 from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-BH7641FV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049564-BH7641FV-E2
Packaging: Reel - TR
Type: Interface
Applications: Set-Top Boxes, TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 40-SSOPB
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Video Interface IC I²C 40-SSOP-B Package
IC VIDEO INTERFACE 40SSOPB
Video Interface IC I²C 40-SSOP-B Package
IC VIDEO INTERFACE 40SSOPB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-BH7641FV-E2 | 049564-BH7641FV-E2 | BH7641FV-E2-ND | BH7641FV-E2 | BH7641FV-E2 | BH7641FV-E2 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - BH7641FV-E2 | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts |