ROHM Semiconductor USA, LLC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2223FV-E2 BH2223FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011566-BH2223FV-E2 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Settling Time: 100μs Number of D/A Converters: 10 Differential Output: No INL/DNL (LSB): ±1.5 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-SSOPB Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011566-BH2223FV-E2 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Settling Time: 100μs Number of D/A Converters: 10 Differential Output: No INL/DNL (LSB): ±1.5 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-SSOPB Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2223FV-E2
011566-BH2223FV-E2
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2223FV-E2 011566-BH2223FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011566-BH2223FV-E2 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Settling Time: 100μs Number of D/A Converters: 10 Differential Output: No INL/DNL (LSB): ±1.5 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-SSOPB Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011566-BH2223FV-E2
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Settling Time: 100μs
Number of D/A Converters: 10
Differential Output: No
INL/DNL (LSB): ±1.5 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-SSOPB
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Digital-to-Analog Converter IC
701-BH2223FV-E2
8-bit 8BIT Digital-to-Analog Converter IC 701-BH2223FV-E2
IC DAC 8BIT V-OUT 16SSOP Product overview: BH2223FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2223FV-E2 can be used for catalog matching and distributor lookup.

IC DAC 8BIT V-OUT 16SSOP Product overview: BH2223FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2223FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - BH2223FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
BH2223FV-E2
Digital to Analog Converters (DAC) BH2223FV-E2
8 Bit Digital to Analog Converter 10 16-SSOP-B

8 Bit Digital to Analog Converter 10 16-SSOP-B

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - BH2223FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
BH2223FV-E2
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) BH2223FV-E2
IC DAC 8BIT V-OUT 16SSOP

IC DAC 8BIT V-OUT 16SSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - BH2223FV-E2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
BH2223FV-E2
Data Acquisition - Digital to Analog Converters (DAC) BH2223FV-E2
IC DAC 8BIT V-OUT 16SSOP

IC DAC 8BIT V-OUT 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 011566-BH2223FV-E2 701-BH2223FV-E2 BH2223FV-E2 BH2223FV-E2 BH2223FV-E2
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2223FV-E2 8-bit 8BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI SPI; SPI
Package Type SOP; SSOP; 16-SSOPB Tape & Reel (TR) SOP; SSOP; 16-LSSOP (0.173\", 4.40mm Width) 16-LSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913212 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type DIP; Dip
Features Single-Supply
View Details
DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
8-bit 8BIT Digital-to-Analog Converter IC - 701-BH2219FVM-TR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers