ROHM Semiconductor GmbH 2.4V, High Accuracy Voltage Detector BD4724G

Description
ROHM's bipolar reset ICs were specifically designed to prevent malfunctions in CPU and logic power supplies during ON/OFF switching or momentary interruptions. The 3-terminal configuration (supply, Ground, and reset output) enables detection of various system voltages as well as reset signal output. Additional features include a compact package and low current consumption, making them ideal for portable devices. The entire series is of course both lead-free and RoHS-compliant.
Description
ROHM's bipolar reset ICs were specifically designed to prevent malfunctions in CPU and logic power supplies during ON/OFF switching or momentary interruptions. The 3-terminal configuration (supply, Ground, and reset output) enables detection of various system voltages as well as reset signal output. Additional features include a compact package and low current consumption, making them ideal for portable devices. The entire series is of course both lead-free and RoHS-compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD4724G is a high accuracy voltage detector IC from ROHM Semiconductor, designed to operate at a detection voltage of 2.4V. It features a detection voltage range from 1.9V to 4.6V in 0.1V steps, with a high accuracy of ¬±1%. The device consumes low current, typically 1.6¬µA, making it suitable for battery-powered applications. It operates within a temperature range of -40¬8C to +75¬8C and comes in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm. The BD4724G is ideal for circuits utilizing microcontrollers or logic circuits that require reliable reset signals during power transitions.

Datasheet Summary
Powered by GS/AI

The BD4724G is a high accuracy voltage detector IC from ROHM Semiconductor, designed to operate at a detection voltage of 2.4V. It features a detection voltage range from 1.9V to 4.6V in 0.1V steps, with a high accuracy of ¬±1%. The device consumes low current, typically 1.6¬µA, making it suitable for battery-powered applications. It operates within a temperature range of -40¬8C to +75¬8C and comes in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm. The BD4724G is ideal for circuits utilizing microcontrollers or logic circuits that require reliable reset signals during power transitions.

Suppliers

Company
Product
Description
Supplier Links
2.4V, High Accuracy Voltage Detector - BD4724G - ROHM Semiconductor GmbH
Willich, Germany
2.4V, High Accuracy Voltage Detector
BD4724G
2.4V, High Accuracy Voltage Detector BD4724G
ROHM's bipolar reset ICs were specifically designed to prevent malfunctions in CPU and logic power supplies during ON/OFF switching or momentary interruptions. The 3-terminal configuration (supply, Ground, and reset output) enables detection of various system voltages as well as reset signal output. Additional features include a compact package and low current consumption, making them ideal for portable devices. The entire series is of course both lead-free and RoHS-compliant.

ROHM's bipolar reset ICs were specifically designed to prevent malfunctions in CPU and logic power supplies during ON/OFF switching or momentary interruptions. The 3-terminal configuration (supply, Ground, and reset output) enables detection of various system voltages as well as reset signal output. Additional features include a compact package and low current consumption, making them ideal for portable devices. The entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD4724G
Product Name 2.4V, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
Voltage Transducer 2200 VDC - P42000D3 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 2200 volts
Voltage Type DCVoltage
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ES5967-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details