ROHM Semiconductor GmbH 3.6V, CMOS Output Type, Fixed Delay (50msec) Voltage Detector for Automotive BD46E365G-M

Description
ROHM’s BD45Exxxx-M and BD46Exxxx-M series are highly accurate, low current consumption Voltage Detector IC series. Because the counter timer delay circuit is built into those series, an external capacitor for the delay time setting is unnecessary. The lineup was established with two output types (Nch open drain output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may be selected according to application.
Datasheet
Description
ROHM’s BD45Exxxx-M and BD46Exxxx-M series are highly accurate, low current consumption Voltage Detector IC series. Because the counter timer delay circuit is built into those series, an external capacitor for the delay time setting is unnecessary. The lineup was established with two output types (Nch open drain output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may be selected according to application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V, CMOS Output Type, Fixed Delay (50msec) Voltage Detector for Automotive - BD46E365G-M - ROHM Semiconductor GmbH
Willich, Germany
3.6V, CMOS Output Type, Fixed Delay (50msec) Voltage Detector for Automotive
BD46E365G-M
3.6V, CMOS Output Type, Fixed Delay (50msec) Voltage Detector for Automotive BD46E365G-M
ROHM’s BD45Exxxx-M and BD46Exxxx-M series are highly accurate, low current consumption Voltage Detector IC series. Because the counter timer delay circuit is built into those series, an external capacitor for the delay time setting is unnecessary. The lineup was established with two output types (Nch open drain output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may be selected according to application.

ROHM’s BD45Exxxx-M and BD46Exxxx-M series are highly accurate, low current consumption Voltage Detector IC series. Because the counter timer delay circuit is built into those series, an external capacitor for the delay time setting is unnecessary. The lineup was established with two output types (Nch open drain output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may be selected according to application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD46E365G-M
Product Name 3.6V, CMOS Output Type, Fixed Delay (50msec) Voltage Detector for Automotive
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

P43000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P43000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ES5967-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details