ROHM Semiconductor GmbH 2.6V, Fixed Delay (200msec) Voltage Detector for Automotive BD45E262G-M

Description
ROHM’s BD45Exxxx-M and BD46Exxxx-M series are highly accurate, low current consumption Voltage Detector IC series. Because the counter timer delay circuit is built into those series, an external capacitor for the delay time setting is unnecessary. The lineup was established with two output types (Nch open drain output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may be selected according to application.
Description
ROHM’s BD45Exxxx-M and BD46Exxxx-M series are highly accurate, low current consumption Voltage Detector IC series. Because the counter timer delay circuit is built into those series, an external capacitor for the delay time setting is unnecessary. The lineup was established with two output types (Nch open drain output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may be selected according to application.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD45E262G-M is a voltage detector IC designed for automotive applications, featuring a fixed detection voltage of 2.6V and a built-in counter timer with a delay of 200 milliseconds. This device operates with ultra-low current consumption of approximately 0.85¬µA and offers high accuracy with a detection voltage tolerance of ¬±1.0%. The operating temperature range is specified from -40¬8C to +105¬8C, making it suitable for various automotive environments. The product is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, and is AEC-Q100 qualified, ensuring reliability in automotive applications. The BD45E262G-M is ideal for circuits requiring a reset function, such as those in car navigation systems, audio systems, and meter panels.

Datasheet Summary
Powered by GS/AI

The BD45E262G-M is a voltage detector IC designed for automotive applications, featuring a fixed detection voltage of 2.6V and a built-in counter timer with a delay of 200 milliseconds. This device operates with ultra-low current consumption of approximately 0.85¬µA and offers high accuracy with a detection voltage tolerance of ¬±1.0%. The operating temperature range is specified from -40¬8C to +105¬8C, making it suitable for various automotive environments. The product is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, and is AEC-Q100 qualified, ensuring reliability in automotive applications. The BD45E262G-M is ideal for circuits requiring a reset function, such as those in car navigation systems, audio systems, and meter panels.

Suppliers

Company
Product
Description
Supplier Links
2.6V, Fixed Delay (200msec) Voltage Detector for Automotive - BD45E262G-M - ROHM Semiconductor GmbH
Willich, Germany
2.6V, Fixed Delay (200msec) Voltage Detector for Automotive
BD45E262G-M
2.6V, Fixed Delay (200msec) Voltage Detector for Automotive BD45E262G-M
ROHM’s BD45Exxxx-M and BD46Exxxx-M series are highly accurate, low current consumption Voltage Detector IC series. Because the counter timer delay circuit is built into those series, an external capacitor for the delay time setting is unnecessary. The lineup was established with two output types (Nch open drain output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may be selected according to application.

ROHM’s BD45Exxxx-M and BD46Exxxx-M series are highly accurate, low current consumption Voltage Detector IC series. Because the counter timer delay circuit is built into those series, an external capacitor for the delay time setting is unnecessary. The lineup was established with two output types (Nch open drain output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may be selected according to application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD45E262G-M
Product Name 2.6V, Fixed Delay (200msec) Voltage Detector for Automotive
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
Voltage Indicators - ER3566-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Voltage Transducer 2000 VDC - P52000K11-M5M/11 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 2000 volts
Voltage Type DCVoltage
View Details