ROHM Semiconductor GmbH 1.9V, Adjustable Delay, High Accuracy Voltage Detector with Watchdog Timer BD37A19FVM

Description
The BD37A19 / 41FVM, BD87A28 / 29 / 34 / 41FVM, BD99A41F is a watchdog timer reset IC. It delivers a high detection voltage precision of ±1.5% and a super-low current consumption of 5μA (Typ.). It can be used in a wide range of electronic devices to monitor power supply voltages and system operation to prevent runaway operation.
Datasheet
Description
The BD37A19 / 41FVM, BD87A28 / 29 / 34 / 41FVM, BD99A41F is a watchdog timer reset IC. It delivers a high detection voltage precision of ±1.5% and a super-low current consumption of 5μA (Typ.). It can be used in a wide range of electronic devices to monitor power supply voltages and system operation to prevent runaway operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.9V, Adjustable Delay, High Accuracy Voltage Detector with Watchdog Timer - BD37A19FVM - ROHM Semiconductor GmbH
Willich, Germany
1.9V, Adjustable Delay, High Accuracy Voltage Detector with Watchdog Timer
BD37A19FVM
1.9V, Adjustable Delay, High Accuracy Voltage Detector with Watchdog Timer BD37A19FVM
The BD37A19 / 41FVM, BD87A28 / 29 / 34 / 41FVM, BD99A41F is a watchdog timer reset IC. It delivers a high detection voltage precision of ±1.5% and a super-low current consumption of 5μA (Typ.). It can be used in a wide range of electronic devices to monitor power supply voltages and system operation to prevent runaway operation.

The BD37A19 / 41FVM, BD87A28 / 29 / 34 / 41FVM, BD99A41F is a watchdog timer reset IC. It delivers a high detection voltage precision of ±1.5% and a super-low current consumption of 5μA (Typ.). It can be used in a wide range of electronic devices to monitor power supply voltages and system operation to prevent runaway operation.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD37A19FVM
Product Name 1.9V, Adjustable Delay, High Accuracy Voltage Detector with Watchdog Timer
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Voltage Transducer 3600 VDC - P42100D3-0003 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 3600 volts
Voltage Type DCVoltage
View Details
2.8V, High Accuracy Voltage Detector - BD48E28G - ROHM Semiconductor GmbH
Specs
Voltage Type ACVoltage
View Details