Audio Audio Tone Processor 5 Channel 32-SSOP-A
IC AUDIO TONE PROCESSOR 32SSOPA
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs |
| Product Number | BD37541FS-E2TR-ND | BD37541FS-E2 |
| Product Name | Audio Special Purpose | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) |
| Package/Case | "32-SOP (0.213"", 5.40mm Width)" | |
| Supply Voltage | 7 to 9.5 volts |