ROHM Semiconductor USA, LLC Audio Special Purpose BD37532FV-E2

Description
Audio Audio Tone Processor 5 Channel 28-SSOP-B
Request a Quote Datasheet
Description
Audio Audio Tone Processor 5 Channel 28-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BD37532FV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Tone Processor 5 Channel 28-SSOP-B

Audio Audio Tone Processor 5 Channel 28-SSOP-B

Buy Now Datasheet
 - BD37532FV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Tone Processor 5 Channel 28-SSOP-B

Audio Audio Tone Processor 5 Channel 28-SSOP-B

Buy Now Datasheet
Audio Special Purpose - BD37532FV-E2 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
BD37532FV-E2
Audio Special Purpose BD37532FV-E2
IC AUDIO TONE PROCESSOR 28SSOPB

IC AUDIO TONE PROCESSOR 28SSOPB

Supplier's Site Datasheet
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm - 01AH6456 - Newark, An Avnet Company
Chicago, IL, United States
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm
01AH6456
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm 01AH6456
SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-B; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-B; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number BD37532FV-E2CT-ND BD37532FV-E2 01AH6456
Product Name Audio Special Purpose Sound Processor, -40 To 85Deg C; Audio Control Type Rohm
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "28-LSSOP (0.220"", 5.60mm Width)" SSOP-B
Supply Voltage 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8241BB-D-IS1R-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Audio & Video Encoders & Decoders - 1905212 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
 - BD3825FS-E2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
Package/Case "24-SOP (0.213"", 5.40mm Width)"
Supply Voltage 11.5 to 12.5 volts
View Details
2 suppliers
Sound Processors with built-in 2-band Equalizers - BD37521FS - ROHM Semiconductor GmbH
Specs
Supply Voltage 7 to 9.5 volts
View Details
2 suppliers