ROHM Semiconductor USA, LLC Audio Special Purpose BD3491FS-E2

Description
Audio Audio Signal Processor 2 Channel 32-SSOP-A
Request a Quote Datasheet
Description
Audio Audio Signal Processor 2 Channel 32-SSOP-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BD3491FS-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Signal Processor 2 Channel 32-SSOP-A

Audio Audio Signal Processor 2 Channel 32-SSOP-A

Buy Now Datasheet
 - BD3491FS-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Signal Processor 2 Channel 32-SSOP-A

Audio Audio Signal Processor 2 Channel 32-SSOP-A

Buy Now Datasheet
 - BD3491FS-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Signal Processor 2 Channel 32-SSOP-A

Audio Audio Signal Processor 2 Channel 32-SSOP-A

Buy Now Datasheet
Audio Special Purpose - BD3491FS-E2 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
BD3491FS-E2
Audio Special Purpose BD3491FS-E2
IC AUDIO SIGNAL PROCESSR 32SSOPA

IC AUDIO SIGNAL PROCESSR 32SSOPA

Supplier's Site Datasheet
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm - 01AH6449 - Newark, An Avnet Company
Chicago, IL, United States
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm
01AH6449
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm 01AH6449
SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:4.75V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-A; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:4.75V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-A; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number BD3491FS-E2DKR-ND BD3491FS-E2 01AH6449
Product Name Audio Special Purpose Sound Processor, -40 To 85Deg C; Audio Control Type Rohm
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "32-SOP (0.213"", 5.40mm Width)" SSOP-A
Supply Voltage 4.75 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Si32295 Dual Channel ProSLIC - Si32295 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN68
Interface ISI
View Details
Audio & Video Encoders & Decoders - 1913563 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface I2S, TDM, PCM
View Details
Audio Special Purpose - D2-81431-LR - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
View Details