ROHM Semiconductor USA, LLC 7.1ch Sound Processor with Built-in Micro-step Volume BD34705KS2

Description
The BD34705KS2 is an 8ch independent volume system. The system is designed to allow 7.1ch surround system application. It is improvement that sound quality more than the conventional products. Micro-step volume can reduce the switching pop noise during volume attenuation, so a high quality audio system could be achieved. 8ch triple input selectors for zone 3 and multi channel input enable the connection with a number of sources.
Request a Quote Datasheet
Description
The BD34705KS2 is an 8ch independent volume system. The system is designed to allow 7.1ch surround system application. It is improvement that sound quality more than the conventional products. Micro-step volume can reduce the switching pop noise during volume attenuation, so a high quality audio system could be achieved. 8ch triple input selectors for zone 3 and multi channel input enable the connection with a number of sources.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.1ch Sound Processor with Built-in Micro-step Volume - BD34705KS2 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
7.1ch Sound Processor with Built-in Micro-step Volume
BD34705KS2
7.1ch Sound Processor with Built-in Micro-step Volume BD34705KS2
The BD34705KS2 is an 8ch independent volume system. The system is designed to allow 7.1ch surround system application. It is improvement that sound quality more than the conventional products. Micro-step volume can reduce the switching pop noise during volume attenuation, so a high quality audio system could be achieved. 8ch triple input selectors for zone 3 and multi channel input enable the connection with a number of sources.

The BD34705KS2 is an 8ch independent volume system. The system is designed to allow 7.1ch surround system application. It is improvement that sound quality more than the conventional products. Micro-step volume can reduce the switching pop noise during volume attenuation, so a high quality audio system could be achieved. 8ch triple input selectors for zone 3 and multi channel input enable the connection with a number of sources.

Supplier's Site Datasheet
 - BD34705KS2-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Signal Processor 8 Channel 64-SQFP

Audio Audio Signal Processor 8 Channel 64-SQFP

Buy Now Datasheet
Audio Special Purpose - BD34705KS2 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
BD34705KS2
Audio Special Purpose BD34705KS2
IC AUDIO SIGNAL PROCESSOR 64SQFP

IC AUDIO SIGNAL PROCESSOR 64SQFP

Supplier's Site Datasheet
Sound Processor, -40 To 85Deg C Rohs Compliant Rohm - 80AH1634 - Newark, An Avnet Company
Chicago, IL, United States
Sound Processor, -40 To 85Deg C Rohs Compliant Rohm
80AH1634
Sound Processor, -40 To 85Deg C Rohs Compliant Rohm 80AH1634
SOUND PROCESSOR, -40 TO 85DEG C ROHS COMPLIANT: YES

SOUND PROCESSOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number BD34705KS2 BD34705KS2-ND BD34705KS2 80AH1634
Product Name 7.1ch Sound Processor with Built-in Micro-step Volume Audio Special Purpose Sound Processor, -40 To 85Deg C Rohs Compliant Rohm
Interface I2C Serial Serial; Serial
Supply Voltage 6.5 to 7.5 volts 6.5 to 7.5 volts
Mounting Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8244BB-C-IS1R-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Audio & Video Encoders & Decoders - 1913336 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface I2S, TDM, PCM
View Details
 - BD3491FS-E2CT-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "32-SOP (0.213"", 5.40mm Width)"
Supply Voltage 4.75 to 9.5 volts
View Details
3 suppliers
Audio Special Purpose - CS44600-CQZR - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Interface I2C; SPI; I²C, SPI
Number of Channels 6 #
View Details