The BD34701KS2 is an 8ch independent volume system. The system is designed in such a way, that it can be used as a 7.1ch surround system. Micro-step volume can reduce the switching shock noise when volume changes, so it can achieve a high-quality set. 8ch dual input selector for zone 2 and multi channel input enable the connection of a number of sources.
The BD34701KS2 is an 8ch independent volume system. The system is designed in such a way, that it can be used as a 7.1ch surround system. Micro-step volume can reduce the switching shock noise when volume changes, so it can achieve a high-quality set. 8ch dual input selector for zone 2 and multi channel input enable the connection of a number of sources.
Audio Audio Signal Processor 8 Channel 52-SQFP-T (10x10)
SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:6.5V to 7.5V; Control Interface:I2C; Audio IC Case Style:SQFP-T; No. of Pins:52Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC AUDIO SIGNAL PROCESSOR 52SQFP
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs | Audio Processor ICs | Audio Processor ICs | Audio Processor ICs |
| Product Number | BD34701KS2 | BD34701KS2 | BD34701KS2-ND | 01AH6448 | BD34701KS2 |
| Product Name | 7.1ch Sound Processor with Built-in Micro-step Volume | 7.1ch Sound Processor with Built-in Micro-step Volume | Sound Processor, -40 To 85Deg C; Audio Control Type Rohm | Audio Special Purpose | |
| Interface | I2C | I2C | Serial | I2C | Serial; Serial |
| Supply Voltage | 6.5 to 7.5 volts | 6.5 to 7.5 volts | 6.5 to 7.5 volts | ||
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) |