ROHM Semiconductor USA, LLC Audio Special Purpose BD34700FV-E2

Description
Audio Channel
Request a Quote Datasheet
Description
Audio Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BD34700FV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Audio Channel

Audio Channel

Buy Now Datasheet
 - 846-BD34700FV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Channel

Audio Channel

Buy Now Datasheet
 - 846-BD34700FV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
IC AUDIO SIGNAL PROCESSR 40SSOPB

IC AUDIO SIGNAL PROCESSR 40SSOPB

Buy Now Datasheet
 - 846-BD34700FV-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
IC AUDIO SIGNAL PROCESSR 40SSOPB

IC AUDIO SIGNAL PROCESSR 40SSOPB

Buy Now Datasheet
Audio Special Purpose - BD34700FV-E2 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
BD34700FV-E2
Audio Special Purpose BD34700FV-E2
IC AUDIO SIGNAL PROCESSR 40SSOPB

IC AUDIO SIGNAL PROCESSR 40SSOPB

Supplier's Site Datasheet
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm - 01AH6447 - Newark, An Avnet Company
Chicago, IL, United States
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm
01AH6447
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm 01AH6447
SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:6.5V to 7.5V; Control Interface:I2C; Audio IC Case Style:SSOP-B; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:6.5V to 7.5V; Control Interface:I2C; Audio IC Case Style:SSOP-B; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number BD34700FV-E2CT-ND BD34700FV-E2 01AH6447
Product Name Audio Special Purpose Sound Processor, -40 To 85Deg C; Audio Control Type Rohm
Mounting Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1904756 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
 - 336-1999-5-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Audio Special Purpose - CS44800-CQZR/B - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Interface I2C; SPI; I²C, SPI
Number of Channels 8 #
View Details
 - BD3884FS-E2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
Package/Case "24-SOP (0.213"", 5.40mm Width)"
Supply Voltage 7 to 9 volts
View Details
2 suppliers