ROHM Semiconductor USA, LLC Electronic Volume, -40 To 85Deg C; Audio Control Type Rohm BD3464FV-E2

Description
Audio Volume Control 6 Channel 20-SSOP-B
Request a Quote Datasheet
Description
Audio Volume Control 6 Channel 20-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BD3464FV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Audio Volume Control 6 Channel 20-SSOP-B

Audio Volume Control 6 Channel 20-SSOP-B

Buy Now Datasheet
 - BD3464FV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Volume Control 6 Channel 20-SSOP-B

Audio Volume Control 6 Channel 20-SSOP-B

Buy Now Datasheet
Electronic Volume, -40 To 85Deg C; Audio Control Type Rohm - 01AH6446 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Volume, -40 To 85Deg C; Audio Control Type Rohm
01AH6446
Electronic Volume, -40 To 85Deg C; Audio Control Type Rohm 01AH6446
ELECTRONIC VOLUME, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-B; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

ELECTRONIC VOLUME, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-B; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Audio Special Purpose - BD3464FV-E2 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
BD3464FV-E2
Audio Special Purpose BD3464FV-E2
IC VOLUME CONTROL 20SSOP-B

IC VOLUME CONTROL 20SSOP-B

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number BD3464FV-E2CT-ND 01AH6446 BD3464FV-E2
Product Name Electronic Volume, -40 To 85Deg C; Audio Control Type Rohm Audio Special Purpose
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "20-LSSOP (0.173"", 4.40mm Width)" SSOP-B
Supply Voltage 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voice, Si3217x + Si32911/19 Single-Chip ProSLIC - Si32176 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA42
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 1904758 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - 598-1730-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 20-VQFN Exposed Pad
Interface Serial
View Details
2 suppliers
 - BD3882FV-E2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
Package/Case "40-SSOP (0.213"", 5.40mm Width)"
Interface SPI
View Details
2 suppliers