BD2200GUL ,BD2201GUL are Load switches for portable device. It is Load switch IC with build-in N channel MOSFET. This switch IC achieves On-resistance of 100mO (Typ.). It has the function of Soft-Start and build-in discharge circuit.
ROHM Semiconductor GmbH | |
---|---|
Product Category | IC Analog Switches |
Product Number | BD2200GUL |
Product Name | Load Switch ICs for Portable Equipment |
Supply Voltage (VS) | 2.7 to 5.5 volts |
Ron | 0.1000 ohms |
Min Operating Current | 0.0200 mA |
tON | 1.00E6 ns |