BD12730 is a low supply voltage single operational amplifier that operates from 1.8V to 5V. Its input and output full swing, from ground to power supply level, provides wide dynamic range. This amplifier features low noise and high phase margin which makes it ideal for audio applications, battery management and other applications.
BD12730 is a low supply voltage single operational amplifier that operates from 1.8V to 5V. Its input and output full swing, from ground to power supply level, provides wide dynamic range. This amplifier features low noise and high phase margin which makes it ideal for audio applications, battery management and other applications.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers |
Product Number | BD12730G | BD12730G |
Product Name | Low Current Consumption Input/output Full Swing Operational Amplifier | Low Current Consumption Input/Output Full Swing Operational Amplifier |
Standards | RoHS | RoHS |
Closed-Loop Gain (AVCL) | 85 V/V | 110 V/V |
Supply Voltage (VS) | 1.8 to 5 volts | 2 to 16 volts |
Source Current (IS) | 0.3200 milliamps | 6 milliamps |
VOS | 5 millivolts | 3 millivolts |