ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. The shutdown switch enables a circuit current of 0uA during shutdown. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. The shutdown switch enables a circuit current of 0uA during shutdown. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049199-BA80BC0WFP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-252-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 0.5mA to 0.9mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
---|---|---|---|
Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | BA80BC0WFP | BA80BC0WFP | 049199-BA80BC0WFP |
Product Name | 1A 8V, Fixed Output, High-Accuracy LDO Regulator | 1A Variable/Fixed Output LDO Regulators | PMIC - PMIC - Voltage Regulators - Linear - BA80BC0WFP |
Package Type | Other; TO252-5 | Other; TO252-5 | Other; TO-252-5 |
Output Voltage | 8 volts | 8 volts | 8 volts |
IOUT | 1 amps | 1 amps | 1 amps |
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
Regulator Type | Low Dropout | Low Dropout |