BA2904YF-C / BA2904YFV-C / BA2904YFVM-C / BA2902YF-C / BA2902YFV-C are Automotive grade Operational Amplifier, feature high gain and built-in phase compensation and integrate 2 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications.
BA2904YF-C / BA2904YFV-C / BA2904YFVM-C / BA2902YF-C / BA2902YFV-C are Automotive grade Operational Amplifier, feature high gain and built-in phase compensation and integrate 2 circuits on a single chip. Additional features include a wide operating voltage range of 3V to 32V (single power supply use) and low current consumption, making them ideal for a broad number of applications.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers |
Product Number | BA2904YF-C | BA2904YF-C |
Product Name | Standard Ground Sense Operational Amplifier | Standard Ground Sense Operational Amplifier |
Standards | RoHS | RoHS |
Closed-Loop Gain (AVCL) | 100 V/V | 100 V/V |
Supply Voltage (VS) | 3 to 36 volts | 2 to 36 volts |
Source Current (IS) | 0.7000 milliamps | 0.6000 milliamps |
VOS | 7 millivolts | 5 millivolts |