| VanSeal | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | HV5000-2 |
| Product Name | Packing Ring |
| Material (ASTM Abbreviation) | Nitrile (NBR) |
| Orientation / Direction | Symmetric Seal |
| Action | Single Acting |
| Seal Type | Vee Packing |
| Design Units | English |