RFID, Inc. 13.56 MHz High Freq Ampoules Model HF-1773

Description
Material: Glass or plastic
Description
Material: Glass or plastic

Suppliers

Company
Product
Description
Supplier Links
Aurora, CO, USA
13.56 MHz High Freq Ampoules
Model HF-1773
13.56 MHz High Freq Ampoules Model HF-1773
Material: Glass or plastic

Material: Glass or plastic

Supplier's Site

Technical Specifications

  RFID, Inc.
Product Category RFID Tags
Product Number Model HF-1773
Product Name 13.56 MHz High Freq Ampoules
Technology Passive
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
T2-EB - t2-eb - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
R³ Transponder - Model 1772 - RFID, Inc.
Specs
Technology Passive
Frequency 148000 Hz
Memory 128 bits
View Details