RFID, Inc. 13.56 MHz High Freq High Temp Tag Model HF-1772-LGHT

Description
Model HF-1772-LGHT 87.5mm High Temperature Tag
Description
Model HF-1772-LGHT 87.5mm High Temperature Tag

Suppliers

Company
Product
Description
Supplier Links
Aurora, CO, USA
13.56 MHz High Freq High Temp Tag
Model HF-1772-LGHT
13.56 MHz High Freq High Temp Tag Model HF-1772-LGHT
Model HF-1772-LGHT 87.5mm High Temperature Tag

Model HF-1772-LGHT 87.5mm High Temperature Tag

Supplier's Site

Technical Specifications

  RFID, Inc.
Product Category RFID Tags
Product Number Model HF-1772-LGHT
Product Name 13.56 MHz High Freq High Temp Tag
Technology Passive
Unlock Full Specs
to access all available technical data

Similar Products

T2s - t2s - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
R³2 Transponder - Model 1783 - RFID, Inc.
Specs
Technology Passive
Frequency 125000 Hz
Memory 256 bits
View Details