RFID, Inc. 433 MHz Active RFID Tag AT-CS

Description
Active RFID is a revolutionary new product utilizing the 433 MHz frequency to accomplish AVI (Automated Vehicle Identifcation), Personnel/ Asset Tracking and Perimeter Security functionality with unparalleled read range and fexibility. The Active RFID Tags (CS and MM) have a replaceable battery which allows the user to enjoy a declining per year tag cost by simply following the warranty instructions for battery replacement, thereby renewing the tag warranty in three year increments. Active RFID tags are designed to withstand the rigors of everyday usage and the label can be customized to meet specifc aesthetic requirements. By utilizing our varied mounting hardware options, these tags can be used as windshield tags, personnel badges, visor clips or even hangtags for vehicles. The MM (metal mount) tag is designed for semi permanent attachment to assets using screws or bolts.
Description
Active RFID is a revolutionary new product utilizing the 433 MHz frequency to accomplish AVI (Automated Vehicle Identifcation), Personnel/ Asset Tracking and Perimeter Security functionality with unparalleled read range and fexibility. The Active RFID Tags (CS and MM) have a replaceable battery which allows the user to enjoy a declining per year tag cost by simply following the warranty instructions for battery replacement, thereby renewing the tag warranty in three year increments. Active RFID tags are designed to withstand the rigors of everyday usage and the label can be customized to meet specifc aesthetic requirements. By utilizing our varied mounting hardware options, these tags can be used as windshield tags, personnel badges, visor clips or even hangtags for vehicles. The MM (metal mount) tag is designed for semi permanent attachment to assets using screws or bolts.

Suppliers

Company
Product
Description
Supplier Links
433 MHz Active RFID Tag - AT-CS - RFID, Inc.
Aurora, CO, USA
433 MHz Active RFID Tag
AT-CS
433 MHz Active RFID Tag AT-CS
Active RFID is a revolutionary new product utilizing the 433 MHz frequency to accomplish AVI (Automated Vehicle Identifcation), Personnel/ Asset Tracking and Perimeter Security functionality with unparalleled read range and fexibility. The Active RFID Tags (CS and MM) have a replaceable battery which allows the user to enjoy a declining per year tag cost by simply following the warranty instructions for battery replacement, thereby renewing the tag warranty in three year increments. Active RFID tags are designed to withstand the rigors of everyday usage and the label can be customized to meet specifc aesthetic requirements. By utilizing our varied mounting hardware options, these tags can be used as windshield tags, personnel badges, visor clips or even hangtags for vehicles. The MM (metal mount) tag is designed for semi permanent attachment to assets using screws or bolts.

Active RFID is a revolutionary new product utilizing the 433 MHz frequency to accomplish AVI (Automated Vehicle Identifcation), Personnel/ Asset Tracking and Perimeter Security functionality with unparalleled read range and fexibility. The Active RFID Tags (CS and MM) have a replaceable battery which allows the user to enjoy a declining per year tag cost by simply following the warranty instructions for battery replacement, thereby renewing the tag warranty in three year increments. Active RFID tags are designed to withstand the rigors of everyday usage and the label can be customized to meet specifc aesthetic requirements. By utilizing our varied mounting hardware options, these tags can be used as windshield tags, personnel badges, visor clips or even hangtags for vehicles. The MM (metal mount) tag is designed for semi permanent attachment to assets using screws or bolts.

Supplier's Site

Technical Specifications

  RFID, Inc.
Product Category RFID Tags
Product Number AT-CS
Product Name 433 MHz Active RFID Tag
Technology Active
Unlock Full Specs
to access all available technical data

Similar Products

T2-EB - t2-eb - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - RFID Smart Label - Datamax-O'Neil
Datamax-O'Neil
Specs
Technology Passive
View Details